TE Connectivity Through Hole Resistors RR02J2R2TB

Description
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138305TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138305TB-ND
Through Hole Resistors A138305TB-ND
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138305CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138305CT-ND
Through Hole Resistors A138305CT-ND
2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - RR02J2R2TB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR02J2R2TB
TE ConnectivityMetal Film Resistors - RR02J2R2TB
TE ConnectivityMetal Film Resistors - Through Hole RR02 5% 2R2 AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR02 5% 2R2 AMMO

Supplier's Site
Res, 2R2, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 74AJ8726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
74AJ8726
Res, 2R2, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 74AJ8726
RES, 2R2, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2R2, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138305TB-ND RR02J2R2TB 74AJ8726
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Res, 2R2, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details