TE Connectivity Metal Film Resistors - RR02J2R0TB

Description
Metal Film Resistors - Through Hole RR02 5% 2R0 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 2R0 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J2R0TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J2R0TB
Metal Film Resistors - RR02J2R0TB
Metal Film Resistors - Through Hole RR02 5% 2R0 AMMO

Metal Film Resistors - Through Hole RR02 5% 2R0 AMMO

Supplier's Site
Through Hole Resistors - A131621TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131621TB-ND
Through Hole Resistors A131621TB-ND
2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131621CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131621CT-ND
Through Hole Resistors A131621CT-ND
2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr02 5 2R0 Ammo Rohs Compliant Neohm Te Connectivity - 21R9773 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 2R0 Ammo Rohs Compliant Neohm Te Connectivity
21R9773
Rr02 5 2R0 Ammo Rohs Compliant Neohm Te Connectivity 21R9773
RR02 5 2R0 AMMO ROHS COMPLIANT: YES

RR02 5 2R0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR02J2R0TB A131621TB-ND 21R9773
Product Name Metal Film Resistors - Through Hole Resistors Rr02 5 2R0 Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details