TE Connectivity Metal Film Resistors - RR02J27KTB

Description
Metal Film Resistors - Through Hole RR02 5% 27K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 27K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J27KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J27KTB
Metal Film Resistors - RR02J27KTB
Metal Film Resistors - Through Hole RR02 5% 27K AMMO

Metal Film Resistors - Through Hole RR02 5% 27K AMMO

Supplier's Site
Through Hole Resistors - A138300CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138300CT-ND
Through Hole Resistors A138300CT-ND
27 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

27 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138300TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138300TB-ND
Through Hole Resistors A138300TB-ND
27 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

27 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J27KTB A138300CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details