TE Connectivity Through Hole Resistors RR02J22KTB

Description
22 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138293TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138293TB-ND
Through Hole Resistors A138293TB-ND
22 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

22 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138293CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138293CT-ND
Through Hole Resistors A138293CT-ND
22 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

22 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J22KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J22KTB
Metal Film Resistors - RR02J22KTB
Metal Film Resistors - Through Hole RR02 5% 22K AMMO

Metal Film Resistors - Through Hole RR02 5% 22K AMMO

Supplier's Site
Res, 22K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 21R3254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
21R3254
Res, 22K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 21R3254
RES, 22K, 2W, AXIAL, METAL FILM; Resistance:22kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 22K, 2W, AXIAL, METAL FILM; Resistance:22kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138293TB-ND RR02J22KTB 21R3254
Product Name Through Hole Resistors Metal Film Resistors - Res, 22K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details