TE Connectivity Metal Film Resistors - RR02J220KTB

Description
Metal Film Resistors - Through Hole RR02 5% 220K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 220K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J220KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J220KTB
Metal Film Resistors - RR02J220KTB
Metal Film Resistors - Through Hole RR02 5% 220K AMMO

Metal Film Resistors - Through Hole RR02 5% 220K AMMO

Supplier's Site
Through Hole Resistors - A138291TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138291TB-ND
Through Hole Resistors A138291TB-ND
220 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138291CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138291CT-ND
Through Hole Resistors A138291CT-ND
220 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 22R4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
22R4203
Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 22R4203
RES, 220K, 2W, AXIAL, METAL FILM; Resistance:220kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 220K, 2W, AXIAL, METAL FILM; Resistance:220kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR02J220KTB A138291TB-ND 22R4203
Product Name Metal Film Resistors - Through Hole Resistors Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details