TE Connectivity Through Hole Resistors RR02J200RTB

Description
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138289CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138289CT-ND
Through Hole Resistors A138289CT-ND
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

200 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138289TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138289TB-ND
Through Hole Resistors A138289TB-ND
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

200 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J200RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J200RTB
Metal Film Resistors - RR02J200RTB
Metal Film Resistors - Through Hole RR02 5% 200R AMMO

Metal Film Resistors - Through Hole RR02 5% 200R AMMO

Supplier's Site
Rr02 5 200R Ammo Rohs Compliant Neohm Te Connectivity - 23R0854 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 200R Ammo Rohs Compliant Neohm Te Connectivity
23R0854
Rr02 5 200R Ammo Rohs Compliant Neohm Te Connectivity 23R0854
RR02 5 200R AMMO ROHS COMPLIANT: YES

RR02 5 200R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138289CT-ND RR02J200RTB 23R0854
Product Name Through Hole Resistors Metal Film Resistors - Rr02 5 200R Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details