TE Connectivity Metal Film Resistors - RR02J1R8TB

Description
Metal Film Resistors - Through Hole RR02 5% 1R8 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 1R8 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J1R8TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J1R8TB
Metal Film Resistors - RR02J1R8TB
Metal Film Resistors - Through Hole RR02 5% 1R8 AMMO

Metal Film Resistors - Through Hole RR02 5% 1R8 AMMO

Supplier's Site
Through Hole Resistors - A138288CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138288CT-ND
Through Hole Resistors A138288CT-ND
1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138288TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138288TB-ND
Through Hole Resistors A138288TB-ND
1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.8 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J1R8TB A138288CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers