TE Connectivity Metal Film Resistors - RR02J1M0TB

Description
Metal Film Resistors - Through Hole RR02 5% 1M0 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 1M0 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J1M0TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J1M0TB
Metal Film Resistors - RR02J1M0TB
Metal Film Resistors - Through Hole RR02 5% 1M0 AMMO

Metal Film Resistors - Through Hole RR02 5% 1M0 AMMO

Supplier's Site
Through Hole Resistors - A131615TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131615TB-ND
Through Hole Resistors A131615TB-ND
1 MOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131615CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131615CT-ND
Through Hole Resistors A131615CT-ND
1 MOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 MOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1M, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 75AJ0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
75AJ0638
Res, 1M, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 75AJ0638
RES, 1M, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr02 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity - 22R7852 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity
22R7852
Rr02 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity 22R7852
RR02 5 1M0 AMMO ROHS COMPLIANT: YES

RR02 5 1M0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RR02J1M0TB A131615TB-ND 75AJ0638 22R7852
Product Name Metal Film Resistors - Through Hole Resistors Res, 1M, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr02 5 1M0 Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers