TE Connectivity Through Hole Resistors RR02J1K2TB

Description
1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138279CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138279CT-ND
Through Hole Resistors A138279CT-ND
1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138279TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138279TB-ND
Through Hole Resistors A138279TB-ND
1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J1K2TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J1K2TB
Metal Film Resistors - RR02J1K2TB
Metal Film Resistors - Through Hole RR02 5% 1K2 AMMO

Metal Film Resistors - Through Hole RR02 5% 1K2 AMMO

Supplier's Site
Res, 1K2, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 23R5974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
23R5974
Res, 1K2, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 23R5974
RES, 1K2, 2W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 1K2, 2W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138279CT-ND RR02J1K2TB 23R5974
Product Name Through Hole Resistors Metal Film Resistors - Res, 1K2, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers