TE Connectivity Through Hole Resistors RR02J1K0TB

Description
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138277TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138277TB-ND
Through Hole Resistors A138277TB-ND
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138277CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138277CT-ND
Through Hole Resistors A138277CT-ND
1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1K, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 75AJ3296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
75AJ3296
Res, 1K, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 75AJ3296
RES, 1K, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr02 5 1K0 Ammo Rohs Compliant Neohm Te Connectivity - 23R5972 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 1K0 Ammo Rohs Compliant Neohm Te Connectivity
23R5972
Rr02 5 1K0 Ammo Rohs Compliant Neohm Te Connectivity 23R5972
RR02 5 1K0 AMMO ROHS COMPLIANT: YES

RR02 5 1K0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138277TB-ND 75AJ3296 23R5972
Product Name Through Hole Resistors Res, 1K, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr02 5 1K0 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers