TE Connectivity Metal Film Resistors - RR02J12KTB

Description
Metal Film Resistors - Through Hole RR02 5% 12K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 12K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J12KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J12KTB
Metal Film Resistors - RR02J12KTB
Metal Film Resistors - Through Hole RR02 5% 12K AMMO

Metal Film Resistors - Through Hole RR02 5% 12K AMMO

Supplier's Site
Through Hole Resistors - A138260TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138260TB-ND
Through Hole Resistors A138260TB-ND
12 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

12 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138260CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138260CT-ND
Through Hole Resistors A138260CT-ND
12 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

12 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J12KTB A138260TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers