TE Connectivity TE ConnectivityMetal Film Resistors - RR02F249RTB

Description
TE ConnectivityMetal Film Resistors - Through Hole RR02 1% 249R AMMO
Request a Quote Datasheet
Description
TE ConnectivityMetal Film Resistors - Through Hole RR02 1% 249R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityMetal Film Resistors - - RR02F249RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR02F249RTB
TE ConnectivityMetal Film Resistors - RR02F249RTB
TE ConnectivityMetal Film Resistors - Through Hole RR02 1% 249R AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR02 1% 249R AMMO

Supplier's Site
Through Hole Resistors - A131611CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131611CT-ND
Through Hole Resistors A131611CT-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

249 Ohms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131611TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131611TB-ND
Through Hole Resistors A131611TB-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

249 Ohms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02F249RTB A131611CT-ND
Product Name TE ConnectivityMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details