TE Connectivity Metal Film Resistors - RR01JR22TB

Description
Metal Film Resistors - Through Hole RR01 5% R22 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% R22 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01JR22TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01JR22TB
Metal Film Resistors - RR01JR22TB
Metal Film Resistors - Through Hole RR01 5% R22 AMMO

Metal Film Resistors - Through Hole RR01 5% R22 AMMO

Supplier's Site
Through Hole Resistors - A131610CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131610CT-ND
Through Hole Resistors A131610CT-ND
220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131610TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131610TB-ND
Through Hole Resistors A131610TB-ND
220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 0R22, 1W, Metal Film, Axial Rohs Compliant Neohm Te Connectivity - 74AJ8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1W, Metal Film, Axial Rohs Compliant Neohm Te Connectivity
74AJ8552
Res, 0R22, 1W, Metal Film, Axial Rohs Compliant Neohm Te Connectivity 74AJ8552
RES, 0R22, 1W, METAL FILM, AXIAL ROHS COMPLIANT: YES

RES, 0R22, 1W, METAL FILM, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR01JR22TB A131610CT-ND 74AJ8552
Product Name Metal Film Resistors - Through Hole Resistors Res, 0R22, 1W, Metal Film, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details