TE Connectivity Metal Film Resistors - RR01J4R7TB

Description
Metal Film Resistors - Through Hole RR01 5% 4R7 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 4R7 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J4R7TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J4R7TB
Metal Film Resistors - RR01J4R7TB
Metal Film Resistors - Through Hole RR01 5% 4R7 AMMO

Metal Film Resistors - Through Hole RR01 5% 4R7 AMMO

Supplier's Site
Through Hole Resistors - A138194TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138194TB-ND
Through Hole Resistors A138194TB-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138194CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138194CT-ND
Through Hole Resistors A138194CT-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J4R7TB A138194TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers