TE Connectivity Through Hole Resistors RR01J4K7TB

Description
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138192TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138192TB-ND
Through Hole Resistors A138192TB-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138192CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138192CT-ND
Through Hole Resistors A138192CT-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr01 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity - 21R7462 - Newark, An Avnet Company
Chicago, IL, United States
Rr01 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity
21R7462
Rr01 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity 21R7462
RR01 5 4K7 AMMO ROHS COMPLIANT: YES

RR01 5 4K7 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138192TB-ND 21R7462
Product Name Through Hole Resistors Rr01 5 4K7 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details