TE Connectivity TE ConnectivityMetal Film Resistors - RR01J470RTB

Description
TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 470R AMMO
Request a Quote Datasheet
Description
TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 470R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityMetal Film Resistors - - RR01J470RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR01J470RTB
TE ConnectivityMetal Film Resistors - RR01J470RTB
TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 470R AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 470R AMMO

Supplier's Site
Through Hole Resistors - A138189TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138189TB-ND
Through Hole Resistors A138189TB-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138189CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138189CT-ND
Through Hole Resistors A138189CT-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr01 5 470R Ammo Rohs Compliant Neohm Te Connectivity - 23R5958 - Newark, An Avnet Company
Chicago, IL, United States
Rr01 5 470R Ammo Rohs Compliant Neohm Te Connectivity
23R5958
Rr01 5 470R Ammo Rohs Compliant Neohm Te Connectivity 23R5958
RR01 5 470R AMMO ROHS COMPLIANT: YES

RR01 5 470R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR01J470RTB A138189TB-ND 23R5958
Product Name TE ConnectivityMetal Film Resistors - Through Hole Resistors Rr01 5 470R Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details