TE Connectivity Metal Film Resistors - RR01J43RTB

Description
Metal Film Resistors - Through Hole RR01 5% 43R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 43R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J43RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J43RTB
Metal Film Resistors - RR01J43RTB
Metal Film Resistors - Through Hole RR01 5% 43R AMMO

Metal Film Resistors - Through Hole RR01 5% 43R AMMO

Supplier's Site
Through Hole Resistors - A138188CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138188CT-ND
Through Hole Resistors A138188CT-ND
43 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

43 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138188TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138188TB-ND
Through Hole Resistors A138188TB-ND
43 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

43 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J43RTB A138188CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers