TE Connectivity Resistors - Through Hole Resistors RR01J2R2TB

Description
Win Source Part Number: 1337064-RR01J2R2TB Category: Resistors - Through Hole Resistors Series: RR, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.102" Dia x 0.268" L (2.60mm x 6.80mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: RR01J
Request a Quote Datasheet
Description
Win Source Part Number: 1337064-RR01J2R2TB Category: Resistors - Through Hole Resistors Series: RR, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.102" Dia x 0.268" L (2.60mm x 6.80mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: RR01J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1337064-RR01J2R2TB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337064-RR01J2R2TB
Resistors - Through Hole Resistors 1337064-RR01J2R2TB
Win Source Part Number: 1337064-RR01J2R2TB Category: Resistors - Through Hole Resistors Series: RR, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.102" Dia x 0.268" L (2.60mm x 6.80mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: RR01J

Win Source Part Number: 1337064-RR01J2R2TB
Category: Resistors - Through Hole Resistors
Series: RR, Neohm
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.102" Dia x 0.268" L (2.60mm x 6.80mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Base Product Number: RR01J

Buy Now Datasheet
Through Hole Resistors - A138162TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138162TB-ND
Through Hole Resistors A138162TB-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138162CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138162CT-ND
Through Hole Resistors A138162CT-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1337064-RR01J2R2TB A138162TB-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details