TE Connectivity Metal Film Resistors - RR01J2K7TB

Description
Metal Film Resistors - Through Hole RR01 5% 2K7 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 2K7 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J2K7TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J2K7TB
Metal Film Resistors - RR01J2K7TB
Metal Film Resistors - Through Hole RR01 5% 2K7 AMMO

Metal Film Resistors - Through Hole RR01 5% 2K7 AMMO

Supplier's Site
Through Hole Resistors - A138160CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138160CT-ND
Through Hole Resistors A138160CT-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138160TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138160TB-ND
Through Hole Resistors A138160TB-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr01 5 2K7 Ammo Rohs Compliant Neohm Te Connectivity - 23R7439 - Newark, An Avnet Company
Chicago, IL, United States
Rr01 5 2K7 Ammo Rohs Compliant Neohm Te Connectivity
23R7439
Rr01 5 2K7 Ammo Rohs Compliant Neohm Te Connectivity 23R7439
RR01 5 2K7 AMMO ROHS COMPLIANT: YES

RR01 5 2K7 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR01J2K7TB A138160CT-ND 23R7439
Product Name Metal Film Resistors - Through Hole Resistors Rr01 5 2K7 Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details