TE Connectivity Metal Film Resistors - RR01J2K2TB

Description
Metal Film Resistors - Through Hole RR01 5% 2K2 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 2K2 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J2K2TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J2K2TB
Metal Film Resistors - RR01J2K2TB
Metal Film Resistors - Through Hole RR01 5% 2K2 AMMO

Metal Film Resistors - Through Hole RR01 5% 2K2 AMMO

Supplier's Site
Through Hole Resistors - A131601TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131601TB-ND
Through Hole Resistors A131601TB-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131601CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131601CT-ND
Through Hole Resistors A131601CT-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J2K2TB A131601TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details