TE Connectivity Metal Film Resistors - RR01J18KTB

Description
Metal Film Resistors - Through Hole RR01 5% 18K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 18K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J18KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J18KTB
Metal Film Resistors - RR01J18KTB
Metal Film Resistors - Through Hole RR01 5% 18K AMMO

Metal Film Resistors - Through Hole RR01 5% 18K AMMO

Supplier's Site
Through Hole Resistors - A131596TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131596TB-ND
Through Hole Resistors A131596TB-ND
18 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

18 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131596CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131596CT-ND
Through Hole Resistors A131596CT-ND
18 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

18 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J18KTB A131596TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details