TE Connectivity Metal Film Resistors - RR01J11RTB

Description
Metal Film Resistors - Through Hole RR01 5% 11R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 11R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J11RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J11RTB
Metal Film Resistors - RR01J11RTB
Metal Film Resistors - Through Hole RR01 5% 11R AMMO

Metal Film Resistors - Through Hole RR01 5% 11R AMMO

Supplier's Site
Through Hole Resistors - A138112CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138112CT-ND
Through Hole Resistors A138112CT-ND
11 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

11 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138112TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138112TB-ND
Through Hole Resistors A138112TB-ND
11 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

11 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J11RTB A138112CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details