TE Connectivity Metal Film Resistors - RR01J10KTB

Description
Metal Film Resistors - Through Hole RR01 5% 10K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 10K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J10KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J10KTB
Metal Film Resistors - RR01J10KTB
Metal Film Resistors - Through Hole RR01 5% 10K AMMO

Metal Film Resistors - Through Hole RR01 5% 10K AMMO

Supplier's Site
Through Hole Resistors - A131594CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131594CT-ND
Through Hole Resistors A131594CT-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131594TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131594TB-ND
Through Hole Resistors A131594TB-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr01 5 10K Ammo Rohs Compliant Neohm Te Connectivity - 21R3230 - Newark, An Avnet Company
Chicago, IL, United States
Rr01 5 10K Ammo Rohs Compliant Neohm Te Connectivity
21R3230
Rr01 5 10K Ammo Rohs Compliant Neohm Te Connectivity 21R3230
RR01 5 10K AMMO ROHS COMPLIANT: YES

RR01 5 10K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR01J10KTB A131594CT-ND 21R3230
Product Name Metal Film Resistors - Through Hole Resistors Rr01 5 10K Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details