TE Connectivity TE ConnectivityMetal Film Resistors - RR01J100KTB

Description
TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 100K AMMO
Request a Quote Datasheet
Description
TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 100K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityMetal Film Resistors - - RR01J100KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR01J100KTB
TE ConnectivityMetal Film Resistors - RR01J100KTB
TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 100K AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR01 5% 100K AMMO

Supplier's Site
Through Hole Resistors - A131593CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131593CT-ND
Through Hole Resistors A131593CT-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131593TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131593TB-ND
Through Hole Resistors A131593TB-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr01 5 100K Ammo Rohs Compliant Neohm Te Connectivity - 22R2117 - Newark, An Avnet Company
Chicago, IL, United States
Rr01 5 100K Ammo Rohs Compliant Neohm Te Connectivity
22R2117
Rr01 5 100K Ammo Rohs Compliant Neohm Te Connectivity 22R2117
RR01 5 100K AMMO ROHS COMPLIANT: YES

RR01 5 100K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR01J100KTB A131593CT-ND 22R2117
Product Name TE ConnectivityMetal Film Resistors - Through Hole Resistors Rr01 5 100K Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers