RR01F249RTB -- RR01 1% 249R AMMO NEOHM - TE CONNECTIVITY
TE Connectivity
Rr01 1% 249R Ammo Neohm - Te Connectivity
RR01F249RTB
Description
RR01 1% 249R AMMO
Description
RR01 1% 249R AMMO
Suppliers
Rr01 1% 249R Ammo Neohm - Te Connectivity
96X2618
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2618 |
|
Product Name
|
Rr01 1% 249R Ammo Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers