TE Connectivity Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B976RBTDF

Description
RES, 976R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 976R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 976R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 976 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different thermal conditions. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and performance in humid or corrosive environments. Engineers considering this component can expect robust performance and reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 976R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 976 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different thermal conditions. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and performance in humid or corrosive environments. Engineers considering this component can expect robust performance and reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2183
Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2183
RES, 976R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6663
Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6663
RES, 976R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC2183
Product Name Res, 976R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details