TE Connectivity Chip Resistor - Surface Mount RQ73C2B8K25BTD

Description
8.25 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
8.25 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8K25, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 8.25 kΩ with a tolerance of ±0.1%, ensuring precise performance. The resistor has a power rating of 0.4W and is housed in a 1206 package size. This component is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's construction includes high-grade materials and laser trimming, contributing to its tight temperature coefficient of resistance (TCR) of ±10 ppm/°C. Engineers considering this resistor can expect reliable performance in demanding conditions, making it a suitable choice for precision applications.

Datasheet Summary
Powered by GS/AI

The Res, 8K25, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 8.25 kΩ with a tolerance of ±0.1%, ensuring precise performance. The resistor has a power rating of 0.4W and is housed in a 1206 package size. This component is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's construction includes high-grade materials and laser trimming, contributing to its tight temperature coefficient of resistance (TCR) of ±10 ppm/°C. Engineers considering this resistor can expect reliable performance in demanding conditions, making it a suitable choice for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140818CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140818CT-ND
Chip Resistor - Surface Mount A140818CT-ND
8.25 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

8.25 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140818TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140818TR-ND
Chip Resistor - Surface Mount A140818TR-ND
8.25 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

8.25 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9353
Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9353
RES, 8K25, 0.1%, 0.4W, 1206, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.4W, 1206, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1964
Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1964
RES, 8K25, 0.1%, 0.4W, 1206, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.4W, 1206, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140818CT-ND 96AC9353
Product Name Chip Resistor - Surface Mount Res, 8K25, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details