The Res, 86R6, 0.1%, 0.4W, 1206, Thin Film resistor is a surface mount device (SMD) designed for precision applications. It features a resistance value of 86.6 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 400 mW, and it is housed in a 1206 package size, which is compatible with various PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it includes a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring stability in diverse environmental conditions. Additionally, it is RoHS compliant, aligning with modern environmental standards. Engineers looking for a robust, precise resistor for automotive, medical, or industrial applications may find this component suitable for their needs.
RES, 86R6, 0.1%, 0.4W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 86R6, 0.1%, 0.4W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC4645 |
| Product Name | Res, 86R6, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |