TE Connectivity Chip Resistor - Surface Mount RQ73C2B866RBTD

Description
866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 866R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 866 ohms with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, complying with ASTM B809-95 standards. It is RoHS compliant, ensuring it meets environmental regulations. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for applications requiring stability over varying temperatures. Engineers looking for a robust and precise resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 866R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 866 ohms with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, complying with ASTM B809-95 standards. It is RoHS compliant, ensuring it meets environmental regulations. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for applications requiring stability over varying temperatures. Engineers looking for a robust and precise resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140813CT-ND
Chip Resistor - Surface Mount A140813CT-ND
866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140813DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140813DKR-ND
Chip Resistor - Surface Mount A140813DKR-ND
866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140813TR-ND
Chip Resistor - Surface Mount A140813TR-ND
866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

866 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RQ73C2B866RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RQ73C2B866RBTD
Chip Resistor - Surface Mount RQ73C2B866RBTD
RES 866 OHMS 0.1% 0.4W 1206

RES 866 OHMS 0.1% 0.4W 1206

Supplier's Site Datasheet
Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9351
Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9351
RES, 866R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4453
Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4453
RES, 866R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A140813CT-ND RQ73C2B866RBTD 96AC9351
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 866R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details