The Res, 825R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 825 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It includes a special passivation layer that enhances its sulfur resistance, ensuring reliable performance in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instrumentation. Engineers looking for a robust and precise resistor for demanding applications may find this product to be a suitable choice.
RES, 825R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 825R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC1930 |
| Product Name | Res, 825R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |