The Res, 7K68, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 7.68 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 0.4W and is constructed using high-grade materials with a special passivation layer that provides sulfur resistance, compliant with ASTM B809-95 standards. This component is AEC-Q200 qualified, making it suitable for automotive applications, and is RoHS compliant. It operates effectively within a temperature range of -55°C to 155°C, ensuring reliability in diverse environmental conditions. The resistor's compact 1206 package size allows for efficient placement on printed circuit boards, and it is designed to withstand various mechanical and thermal stresses, including soldering heat and temperature cycling.
RQ 1206 7K68 0.1% 10PPM 1K RL
RES, 7K68, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.68kohm;
RES, 7K68, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.68kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2B7K68BTDFTR-ND | 97AC4433 |
| Product Name | Chip Resistor - Surface Mount | Res, 7K68, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |