TE Connectivity Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B7K15BTDF

Description
RES, 7K15, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 7K15, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 7K15, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 7.15 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor is rated for a maximum power dissipation of 0.4W and can operate within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs. Its construction includes a special passivation layer on the resistive element, enhancing its durability against environmental factors. The 1206 package size allows for compatibility with automated assembly processes, making it a practical choice for high-volume production.

Datasheet Summary
Powered by GS/AI

The Res, 7K15, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 7.15 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor is rated for a maximum power dissipation of 0.4W and can operate within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs. Its construction includes a special passivation layer on the resistive element, enhancing its durability against environmental factors. The 1206 package size allows for compatibility with automated assembly processes, making it a practical choice for high-volume production.

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6309
Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6309
RES, 7K15, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6308
Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6308
RES, 7K15, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 0.1%, 0.4W, 1206, THIN FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC6309
Product Name Res, 7K15, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details