TE Connectivity Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B78K7BTD

Description
RES, 78K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9182
Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9182
RES, 78K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1715
Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1715
RES, 78K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.4W, 1206, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC9182
Product Name Res, 78K7, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details