TE Connectivity Chip Resistor - Surface Mount RQ73C2B787RBTD

Description
787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140809TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140809TR-ND
Chip Resistor - Surface Mount A140809TR-ND
787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140809DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140809DKR-ND
Chip Resistor - Surface Mount A140809DKR-ND
787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140809CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140809CT-ND
Chip Resistor - Surface Mount A140809CT-ND
787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

787 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9348
Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9348
RES, 787R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9347
Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9347
RES, 787R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:787ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140809TR-ND 96AC9348
Product Name Chip Resistor - Surface Mount Res, 787R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers