TE Connectivity 0.4W Resistor RQ73C2B649KBTD

Description
RES 649 KOHMS 0.1% 0.4W 1206 Product overview: RQ73C2B649KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RQ73C2B649KBTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 649 KOHMS 0.1% 0.4W 1206 Product overview: RQ73C2B649KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RQ73C2B649KBTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 52-RQ73C2B649KBTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Resistor
52-RQ73C2B649KBTD
0.4W Resistor 52-RQ73C2B649KBTD
RES 649 KOHMS 0.1% 0.4W 1206 Product overview: RQ73C2B649KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RQ73C2B649KBTD can be used for catalog matching and distributor lookup.

RES 649 KOHMS 0.1% 0.4W 1206 Product overview: RQ73C2B649KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RQ73C2B649KBTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A140546TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140546TR-ND
Chip Resistor - Surface Mount A140546TR-ND
649 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

649 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140546DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140546DKR-ND
Chip Resistor - Surface Mount A140546DKR-ND
649 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

649 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140546CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140546CT-ND
Chip Resistor - Surface Mount A140546CT-ND
649 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

649 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1340880-RQ73C2B649KBTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340880-RQ73C2B649KBTD
Resistors - Chip Resistor - Surface Mount 1340880-RQ73C2B649KBTD
Win Source Part Number: 1340880-RQ73C2B649KB TD Category: Resistors - Chip Resistor - Surface Mount Series: RQ73 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 649 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RQ73C2B

Win Source Part Number: 1340880-RQ73C2B649KBTD
Category: Resistors - Chip Resistor - Surface Mount
Series: RQ73
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 649 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RQ73C2B

Buy Now Datasheet
Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6145
Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6145
RES, 649K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 649K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6146
Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6146
RES, 649K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 649K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:649kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RQ73C2B649KBTD A140546TR-ND 1340880-RQ73C2B649KBTD 97AC6145
Product Name 0.4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 649K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 649000 ohms 649000 ohms 649000 ohms
Power Rating 0.4000 watts 0.5000 watts 0.4000 watts 0.4000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details