TE Connectivity Chip Resistor - Surface Mount RQ73C2B63R4BTD

Description
63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 63R4, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 63.4 ohms with a tolerance of ±0.1%, ensuring accurate performance in various circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, which enhances its durability in harsh environments. The RoHS compliance ensures that it meets environmental standards. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for precision applications in automotive, medical, and industrial sectors. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its robust specifications and environmental resilience.

Datasheet Summary
Powered by GS/AI

The Res, 63R4, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 63.4 ohms with a tolerance of ±0.1%, ensuring accurate performance in various circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, which enhances its durability in harsh environments. The RoHS compliance ensures that it meets environmental standards. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for precision applications in automotive, medical, and industrial sectors. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its robust specifications and environmental resilience.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140657TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140657TR-ND
Chip Resistor - Surface Mount A140657TR-ND
63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140657CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140657CT-ND
Chip Resistor - Surface Mount A140657CT-ND
63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140657DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140657DKR-ND
Chip Resistor - Surface Mount A140657DKR-ND
63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

63.4 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1695
Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1695
RES, 63R4, 0.1%, 0.4W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 63R4, 0.1%, 0.4W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4227
Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4227
RES, 63R4, 0.1%, 0.4W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 63R4, 0.1%, 0.4W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140657TR-ND 97AC1695
Product Name Chip Resistor - Surface Mount Res, 63R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details