TE Connectivity Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B56R2BTDF

Description
RES, 56R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 56R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 56R2, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 56.2 ohms with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. Additionally, it is RoHS compliant, aligning with environmental regulations. The thin film technology used in its construction allows for tight temperature coefficient of resistance (TCR) specifications, making it ideal for precision applications in automotive, medical, and industrial sectors.

Datasheet Summary
Powered by GS/AI

The Res, 56R2, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 56.2 ohms with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. Additionally, it is RoHS compliant, aligning with environmental regulations. The thin film technology used in its construction allows for tight temperature coefficient of resistance (TCR) specifications, making it ideal for precision applications in automotive, medical, and industrial sectors.

Suppliers

Company
Product
Description
Supplier Links
Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6299
Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6299
RES, 56R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6300
Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6300
RES, 56R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC6299
Product Name Res, 56R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers