RQ 1206 56K2 0.1% 10PPM 1K RL
RES, 56K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2kohm;
RES, 56K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:56.2kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2B56K2BTDFTR-ND | 96AC8979 |
| Product Name | Chip Resistor - Surface Mount | Res, 56K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |