TE Connectivity Chip Resistor - Surface Mount RQ73C2B51R1BTDF

Description
RQ 1206 51R1 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 1206 51R1 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 51R1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 51.1 ohms with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 400mW and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The component is RoHS compliant, aligning with environmental standards for electronic components. Its construction includes a special passivation layer on the resistive element, contributing to its robustness and longevity. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product suitable due to its precise specifications and environmental resilience.

Datasheet Summary
Powered by GS/AI

The Res, 51R1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 51.1 ohms with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 400mW and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The component is RoHS compliant, aligning with environmental standards for electronic components. Its construction includes a special passivation layer on the resistive element, contributing to its robustness and longevity. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product suitable due to its precise specifications and environmental resilience.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B51R1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B51R1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B51R1BTDFTR-ND
RQ 1206 51R1 0.1% 10PPM 1K RL

RQ 1206 51R1 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1396
Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1396
RES, 51R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1397
Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1397
RES, 51R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B51R1BTDFTR-ND 97AC1396
Product Name Chip Resistor - Surface Mount Res, 51R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details