TE Connectivity Chip Resistor - Surface Mount RQ73C2B51K1BTD

Description
51.1 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
51.1 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 51K1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 51.1 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact circuit designs. This component is AEC-Q200 qualified and exhibits sulfur resistance according to ASTM B809-95, enhancing its durability in harsh environments. It is RoHS compliant, aligning with environmental standards. The resistor is constructed using high-grade materials and is laser trimmed for precise tolerance, making it ideal for applications requiring high stability and reliability. The operating temperature range is from -55°C to 155°C, allowing for versatility in various operating conditions.

Datasheet Summary
Powered by GS/AI

The Res, 51K1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 51.1 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact circuit designs. This component is AEC-Q200 qualified and exhibits sulfur resistance according to ASTM B809-95, enhancing its durability in harsh environments. It is RoHS compliant, aligning with environmental standards. The resistor is constructed using high-grade materials and is laser trimmed for precise tolerance, making it ideal for applications requiring high stability and reliability. The operating temperature range is from -55°C to 155°C, allowing for versatility in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140529CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140529CT-ND
Chip Resistor - Surface Mount A140529CT-ND
51.1 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

51.1 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140529TR-ND
Chip Resistor - Surface Mount A140529TR-ND
51.1 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

51.1 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8997
Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8997
RES, 51K1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1449
Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1449
RES, 51K1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140529CT-ND 96AC8997
Product Name Chip Resistor - Surface Mount Res, 51K1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers