The Res, 4K42, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 4.42 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The RoHS compliance ensures that it meets environmental standards. The construction utilizes high-grade materials and a special passivation layer, contributing to its stability and performance across a wide temperature range of -55°C to 155°C. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.
RES, 4K42, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.42kohm;
RES, 4K42, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.42kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96AC8778 |
| Product Name | Res, 4K42, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |