TE Connectivity Chip Resistor - Surface Mount RQ73C2B4K12BTD

Description
4.12 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
4.12 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4K12, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 4.12 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 0.4W and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it environmentally friendly. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various environmental conditions. Engineers considering this resistor for their projects can expect robust performance and reliability, particularly in demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 4K12, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 4.12 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 0.4W and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it environmentally friendly. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various environmental conditions. Engineers considering this resistor for their projects can expect robust performance and reliability, particularly in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140373CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140373CT-ND
Chip Resistor - Surface Mount A140373CT-ND
4.12 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.12 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140373TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140373TR-ND
Chip Resistor - Surface Mount A140373TR-ND
4.12 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.12 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1144
Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1144
RES, 4K12, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1145
Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1145
RES, 4K12, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140373CT-ND 97AC1144
Product Name Chip Resistor - Surface Mount Res, 4K12, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details