TE Connectivity Chip Resistor - Surface Mount RQ73C2B49R9BTDF

Description
RQ 1206 49R9 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 1206 49R9 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B49R9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B49R9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B49R9BTDFTR-ND
RQ 1206 49R9 0.1% 10PPM 1K RL

RQ 1206 49R9 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1394
Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1394
RES, 49R9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1395
Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1395
RES, 49R9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B49R9BTDFTR-ND 97AC1394
Product Name Chip Resistor - Surface Mount Res, 49R9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details