TE Connectivity Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B442KBTDF

Description
RES, 442K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 442K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 442K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 442 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor is rated for a maximum power dissipation of 0.4W and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant, complying with ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for applications requiring precision and stability over varying temperatures. Overall, this resistor is suitable for automotive, medical, and industrial applications where high precision and reliability are essential.

Datasheet Summary
Powered by GS/AI

The Res, 442K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 442 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor is rated for a maximum power dissipation of 0.4W and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant, complying with ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for applications requiring precision and stability over varying temperatures. Overall, this resistor is suitable for automotive, medical, and industrial applications where high precision and reliability are essential.

Suppliers

Company
Product
Description
Supplier Links
Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3775
Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3775
RES, 442K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 442K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1127
Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1127
RES, 442K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 442K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC3775
Product Name Res, 442K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details