TE Connectivity Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B42K2BTDF

Description
RES, 42K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 42K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 42K2, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 42.2 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various thermal conditions. The resistor's construction includes a special passivation layer that enhances its durability against environmental factors. Engineers seeking a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 42K2, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 42.2 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various thermal conditions. The resistor's construction includes a special passivation layer that enhances its durability against environmental factors. Engineers seeking a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3770
Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3770
RES, 42K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1120
Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1120
RES, 42K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC3770
Product Name Res, 42K2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details