The Res, 40R2, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 40.2 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 0.4 watts, allowing for reliable performance in various applications. This resistor is AEC-Q200 qualified, indicating its suitability for automotive use, and is also sulfur resistant per ASTM B809-95, enhancing its durability in harsh environments. The component is RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its robustness. The operating temperature range is from -55°C to 155°C, making it versatile for different operating conditions.
40.2 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
40.2 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
40.2 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 40R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 40R2, 0.1%, 0.4W, 1206, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140358DKR-ND | 97AC3781 |
| Product Name | Chip Resistor - Surface Mount | Res, 40R2, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 40.2 ohms | 40.2 ohms |