The Res, 3K92, 0.1%, 0.4W, 1206, Thin Film resistor is a precision SMD TaN thin film resistor designed for high reliability in various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 3.92 kΩ with a tolerance of ±0.1% and a power rating of 400 mW. The resistor is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It operates effectively within a temperature range of -55°C to 155°C and is RoHS compliant. The construction allows for reliable soldering, with good solderability and resistance to thermal and mechanical stress, making it suitable for automated assembly processes.
RES, 3K92, 0.1%, 0.4W, 1206, THIN FILM; Resistance:3.92kohm;
RES, 3K92, 0.1%, 0.4W, 1206, THIN FILM; Resistance:3.92kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC3764 |
| Product Name | Res, 3K92, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |