The Res, 3K65, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 3.65 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant, meeting ASTM B809-95 standards. It is RoHS compliant, ensuring it adheres to environmental regulations. The thin film construction provides excellent temperature coefficient of resistance (TCR) characteristics, making it ideal for applications requiring stability over varying temperatures. Engineers may consider this resistor for use in automotive, medical, and industrial applications due to its robust construction and precise specifications.
3.65 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
3.65 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
3.65 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 3K65, 0.1%, 0.4W, 1206, THIN FILM; Resistance:3.65kohm;
RES, 3K65, 0.1%, 0.4W, 1206, THIN FILM; Resistance:3.65kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140228TR-ND | 97AC5722 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K65, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |