The Res, 38R3, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 38.3 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it an environmentally friendly choice. The resistor is constructed with high-grade materials and includes a special passivation layer on the resistive element, enhancing its durability and reliability in challenging environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various conditions.
RES, 38R3, 0.1%, 0.4W, 1206, THIN FILM; Resistance:38.3ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 38R3, 0.1%, 0.4W, 1206, THIN FILM; Resistance:38.3ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC3755 |
| Product Name | Res, 38R3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |