The Res, 37R4, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 37.4 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.4 watts and is housed in a 1206 package size. This component is AEC-Q200 qualified, indicating its reliability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, ensuring it meets environmental regulations. The resistor is constructed with a special passivation layer on the resistive element, enhancing its durability and performance in various conditions. With an operating temperature range of -55°C to 155°C, this resistor is suitable for a wide range of environments, including medical equipment and industrial applications. Its robust construction allows for reliable soldering and handling, making it a viable choice for engineers looking for a dependable thin film resistor.
RES, 37R4, 0.1%, 0.4W, 1206, THIN FILM; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 37R4, 0.1%, 0.4W, 1206, THIN FILM; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC5906 |
| Product Name | Res, 37R4, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |